GE Lighting Special Purpose Incandescent Lamp 300R/3FL-120

Description
R40 TYPE FROST FINISH 7.25 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 2000 LIFE IN HOUR 3000 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL HEAT RESISTANT GLASS BULB DIAMETER 5 INCH
Datasheet
Description
R40 TYPE FROST FINISH 7.25 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 2000 LIFE IN HOUR 3000 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL HEAT RESISTANT GLASS BULB DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 300R/3FL-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
300R/3FL-120
Special Purpose Incandescent Lamp 300R/3FL-120
R40 TYPE FROST FINISH 7.25 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE E39 MOGUL SCREW BASE TYPE 2000 LIFE IN HOUR 3000 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL HEAT RESISTANT GLASS BULB DIAMETER 5 INCH
  • R40 TYPE
  • FROST FINISH
  • 7.25 INCH OVERALL LENGTH
  • REFLECTOR FLOOD APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 300 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • 3000 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • BULB MATERIAL HEAT RESISTANT GLASS
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 300R/3FL-120
Product Name Special Purpose Incandescent Lamp
Base Type Mogul Base; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 40A15/F/2PK-120P-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 40 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details