GE Lighting Special Purpose Incandescent Lamp 25T6-1/2DC-120

Description
T6.5 TYPE CLEAR FINISH 5.56 INCH OVERALL LENGTH APPLIANCE, SCALE ILLUMINATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR 220 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet
Description
T6.5 TYPE CLEAR FINISH 5.56 INCH OVERALL LENGTH APPLIANCE, SCALE ILLUMINATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR 220 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 25T6-1/2DC-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
25T6-1/2DC-120
Special Purpose Incandescent Lamp 25T6-1/2DC-120
T6.5 TYPE CLEAR FINISH 5.56 INCH OVERALL LENGTH APPLIANCE, SCALE ILLUMINATOR APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR 220 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
  • T6.5 TYPE
  • CLEAR FINISH
  • 5.56 INCH OVERALL LENGTH
  • APPLIANCE, SCALE ILLUMINATOR APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 25 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 1000 LIFE IN HOUR
  • 220 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.813 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25T6-1/2DC-120
Product Name Special Purpose Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data