GE Lighting Standard Incandescent Lamp 25GC/CL/CD2-4PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25GC/CL/CD2-4PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25GC/CL/CD2-4PK-120
Standard Incandescent Lamp 25GC/CL/CD2-4PK-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 195 LUMEN INTENSITY CC2V FILAMENT TYPE 195 INTENSITY IN LUMEN COLOR TEMPERATURE 2500 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 2.062 INCH
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 3 INCH OVERALL LENGTH
  • 3 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 4 STANDARD PACKAGE
  • 25 W WATTAGE
  • GLOBE STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 195 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • 195 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2500 DEG K
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.062 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25GC/CL/CD2-4PK-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Filament Type CC-2V
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Lighting - M90 - MXR100/U/PAR/SP - 12747 - Kennedy Webster Electric Co.
Specs
Lamp Power 100 watts
Rated Average Life 7500 hours
Color Rendering Index 70
View Details
Standard Incandescent Lamp - 43A/HAL/SW4-120V/52204 - OSRAM SYLVANIA, Inc.
Specs
Filament Type CC-8
Lamp Power 43 watts
Rated Average Life 1000 hours
View Details
32-Watt Energy-Lite Linear Fluorescent T8 Med Bi-Pin 3000K.. - L-334 - Litetronics International, Inc.
Specs
Base Type Med Bi-Pin
Lamp Power 32 watts
Rated Average Life 30000 hours
View Details