GE LightingStandard Incandescent Lamp25GC/CD4-4PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE
GE Lighting
Done
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
C9 FILAMENT TYPE