GE Lighting Standard Incandescent Lamp 25GC-CD2-120

Description
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW-IN BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 195 LUMEN INTENSITY CC2V FILAMENT TYPE DIAMETER 2.06 INCH BULB MATERIAL SOFT GLASS
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW-IN BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 195 LUMEN INTENSITY CC2V FILAMENT TYPE DIAMETER 2.06 INCH BULB MATERIAL SOFT GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25GC-CD2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25GC-CD2-120
Standard Incandescent Lamp 25GC-CD2-120
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 60 PER CASE STANDARD PACKAGE 25 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW-IN BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 195 LUMEN INTENSITY CC2V FILAMENT TYPE DIAMETER 2.06 INCH BULB MATERIAL SOFT GLASS
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3 INCH OVERALL LENGTH
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 60 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • GLOBE STYLE
  • E12 CANDELABRA SCREW-IN BASE TYPE
  • 1500 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 195 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • DIAMETER 2.06 INCH
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25GC-CD2-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1893-12 27935 - GE Lighting
Specs
Base Type BA9S Miniature Bayonet
Filament Type C2F
Lamp Power 5 watts
View Details
Standard Incandescent Lamp - 25B10C/DL/BL-120V/13316 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details