GE LightingStandard Incandescent Lamp25GC/AU/CD2-4PK-120
Description
DECORATIVE TYPE
AURADESCENT COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.062 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
AURADESCENT COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.062 INCH
DECORATIVE TYPE
AURADESCENT COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
4 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
220 LUMEN INTENSITY
CC2V FILAMENT TYPE
220 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.062 INCH