GE LightingStandard Incandescent Lamp25GC-25PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
100 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
195 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
100 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
195 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
100 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
195 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.063 INCH
COLOR TEMPERATURE 2500 K