GE LightingStandard Incandescent Lamp25G25/W-PROLINE-130
Description
WHITE COLOR
130 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
140 LUMEN INTENSITY
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
WHITE COLOR
130 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
140 LUMEN INTENSITY
PROLINE[TM] BRAND
WHITE COLOR
130 V VOLTAGE RATING
6 STANDARD PACKAGE
25 W WATTAGE
GLOBE STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
G25 SHAPE DESIGNATION
140 LUMEN INTENSITY
PROLINE[TM] BRAND