GE Lighting Standard Incandescent Lamp 25FM/W/CF2-TP4-120

Description
DECORATIVE TYPE WHITE COLOR 4.37 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 140 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2400 K
Datasheet
Description
DECORATIVE TYPE WHITE COLOR 4.37 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 140 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2400 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25FM/W/CF2-TP4-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25FM/W/CF2-TP4-120
Standard Incandescent Lamp 25FM/W/CF2-TP4-120
DECORATIVE TYPE WHITE COLOR 4.37 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 140 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2400 K
  • DECORATIVE TYPE
  • WHITE COLOR
  • 4.37 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 4 STANDARD PACKAGE
  • 25 W WATTAGE
  • FLAME TIP STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • F15 SHAPE DESIGNATION
  • 140 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
  • COLOR TEMPERATURE 2400 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25FM/W/CF2-TP4-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data