GE Lighting Standard Incandescent Lamp 25FM/C/CF2-TP4-120

Description
DECORATIVE TYPE CRYSTAL CLEAR COLOR 4.37 INCH OVERALL LENGTH 4.37 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 170 LUMEN INTENSITY C9 FILAMENT TYPE 170 INTENSITY IN LUMEN COLOR TEMPERATURE 2400 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH
Datasheet
Description
DECORATIVE TYPE CRYSTAL CLEAR COLOR 4.37 INCH OVERALL LENGTH 4.37 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 170 LUMEN INTENSITY C9 FILAMENT TYPE 170 INTENSITY IN LUMEN COLOR TEMPERATURE 2400 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25FM/C/CF2-TP4-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25FM/C/CF2-TP4-120
Standard Incandescent Lamp 25FM/C/CF2-TP4-120
DECORATIVE TYPE CRYSTAL CLEAR COLOR 4.37 INCH OVERALL LENGTH 4.37 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 4 STANDARD PACKAGE 25 W WATTAGE FLAME TIP STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR F15 SHAPE DESIGNATION 170 LUMEN INTENSITY C9 FILAMENT TYPE 170 INTENSITY IN LUMEN COLOR TEMPERATURE 2400 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH
  • DECORATIVE TYPE
  • CRYSTAL CLEAR COLOR
  • 4.37 INCH OVERALL LENGTH
  • 4.37 OVERALL LENGTH IN INCH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 4 STANDARD PACKAGE
  • 25 W WATTAGE
  • FLAME TIP STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • F15 SHAPE DESIGNATION
  • 170 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • 170 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2400 DEG K
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25FM/C/CF2-TP4-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - TL910-FRST-24 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details
Coated Incandescent Lamp - 40A15CF/STGPQ2/6-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 40 watts
View Details