GE LightingStandard Incandescent Lamp25BC/RVL-CD2-120
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
150 LUMEN INTENSITY
C7A FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
150 LUMEN INTENSITY
C7A FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
150 LUMEN INTENSITY
C7A FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2550 K