INSIDE FROST COLOR
3.46 INCH OVERALL LENGTH
TRAIN, ROUGH SERVICE, RESIDENTIAL, COMMERCIAL APPLICATION
75 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
250 LUMEN INTENSITY
C9 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
INSIDE FROST COLOR
3.46 INCH OVERALL LENGTH
TRAIN, ROUGH SERVICE, RESIDENTIAL, COMMERCIAL APPLICATION
75 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
250 LUMEN INTENSITY
C9 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
INSIDE FROST COLOR
3.46 INCH OVERALL LENGTH
TRAIN, ROUGH SERVICE, RESIDENTIAL, COMMERCIAL APPLICATION
75 V VOLTAGE RATING
120 PER CASE STANDARD PACKAGE
25 W WATTAGE
A-LINE STYLE
E26 MEDIUM SCREW-IN BASE TYPE
1000 LIFE IN HOUR
A15 SHAPE DESIGNATION
250 LUMEN INTENSITY
C9 FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS