GE Lighting Miniature Incandescent Lamp 24-14

Description
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH
Datasheet
Description
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 24-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
24-14
Miniature Incandescent Lamp 24-14
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH
  • 0.91 INCH OVERALL LENGTH
  • AUTO SIDEMARKER APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.24 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.344 INCH
  • LIGHT CENTER LENGTH 0.46 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 24-14
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 15BC10/CF/CD2-MP-120 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 15 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25G25/WHITE - INDUSTRIAL - 80205 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 25 watts
View Details