GE Lighting Miniature Incandescent Lamp 1988-10

Description
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE SPECIAL WIRE LEAD BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH
Description
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE SPECIAL WIRE LEAD BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1988-10 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1988-10
Miniature Incandescent Lamp 1988-10
2.15 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE SPECIAL WIRE LEAD BASE TYPE T3 SHAPE DESIGNATION 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 10 V Design Voltage 100 W Design Wattage 2000 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH
  • 2.15 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • SPECIAL WIRE LEAD BASE TYPE
  • T3 SHAPE DESIGNATION
  • 130 CD (SPHERICAL), 1634 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 10 V Design Voltage
  • 100 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.375 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1988-10
Product Name Miniature Incandescent Lamp
Base Type SPECIAL WIRE LEAD
Unlock Full Specs
to access all available technical data