GE Lighting Miniature Incandescent Lamp 1986-28

Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.03 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1986-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1986-28
Miniature Incandescent Lamp 1986-28
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.03 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • T4 SHAPE DESIGNATION
  • 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 28 V Design Voltage
  • 250 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.5 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 1.03 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1986-28
Product Name Miniature Incandescent Lamp
Base Type WIRE TERMINAL
Unlock Full Specs
to access all available technical data