GE Lighting Miniature Incandescent Lamp 1982-28

Description
1.88 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 75 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.06 INCH
Datasheet
Description
1.88 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 75 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1982-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1982-28
Miniature Incandescent Lamp 1982-28
1.88 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 75 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.06 INCH
  • 1.88 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • T3 SHAPE DESIGNATION
  • 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY
  • CC8 FILAMENT TYPE
  • 28 V Design Voltage
  • 75 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 1.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1982-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data