GE Lighting Miniature Incandescent Lamp 1962-TY-8.5

Description
1.14 INCH OVERALL LENGTH MEDICAL APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet
Description
1.14 INCH OVERALL LENGTH MEDICAL APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1962-TY-8.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1962-TY-8.5
Miniature Incandescent Lamp 1962-TY-8.5
1.14 INCH OVERALL LENGTH MEDICAL APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 8.5 V Design Voltage 62 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
  • 1.14 INCH OVERALL LENGTH
  • MEDICAL APPLICATION
  • 10 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • T3 SHAPE DESIGNATION
  • 110 CD (SPHERICAL), 1382 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 8.5 V Design Voltage
  • 62 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.285 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1962-TY-8.5
Product Name Miniature Incandescent Lamp
Base Type WIRE TERMINAL
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details
Special Purpose Incandescent Lamp - 20T61/2/F-120 - GE Lighting
Specs
Base Type Screw Terminals
Filament Type C-8
Lamp Power 20 watts
View Details
2 suppliers
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Medium
Lamp Power 85 watts
View Details