GE Lighting Miniature Incandescent Lamp 1946-28

Description
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TWO PIN WITH LEAD BASE TYPE T3 SHAPE DESIGNATION 660 CD (SPHERICAL), 8294 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH
Datasheet
Description
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TWO PIN WITH LEAD BASE TYPE T3 SHAPE DESIGNATION 660 CD (SPHERICAL), 8294 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1946-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1946-28
Miniature Incandescent Lamp 1946-28
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE TWO PIN WITH LEAD BASE TYPE T3 SHAPE DESIGNATION 660 CD (SPHERICAL), 8294 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH
  • 1.46 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • TWO PIN WITH LEAD BASE TYPE
  • T3 SHAPE DESIGNATION
  • 660 CD (SPHERICAL), 8294 LUMEN (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 28 V Design Voltage
  • 250 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.87 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1946-28
Product Name Miniature Incandescent Lamp
Base Type TWO PIN WITH LEAD
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Incandescent Lamp - 328-6 - GE Lighting
Specs
Base Type Single Contact Midget Flanged
Filament Type C-2R
Lamp Power 1 watts
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
11S14/CERAMIC GREEN - INDUSTRIAL - 81570 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 11 watts
View Details