GE Lighting Miniature Incandescent Lamp 1820-UNIT-28

Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.4 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.4 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1820-UNIT-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1820-UNIT-28
Miniature Incandescent Lamp 1820-UNIT-28
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2F FILAMENT TYPE 0.1 AMPERE Design Current 28 V Design Voltage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.4 INCH LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 PER CASE STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • C2F FILAMENT TYPE
  • 0.1 AMPERE Design Current
  • 28 V Design Voltage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.4 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1820-UNIT-28
Product Name Miniature Incandescent Lamp
Base Type BA9s Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - 1819-PBF-BULK-28 - GE Lighting
Specs
Base Type BA9S MINIATURE BAYONET
Filament Type C2F
View Details
Shat-R-Shield, Inc.
Specs
Base Type Medium
Lamp Power 75 watts
Rated Average Life 2000 hours
View Details