GE Lighting Miniature Incandescent Lamp 1816/BP2-13

Description
1.19 INCH OVERALL LENGTH AIRCRAFT, AUTO APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.33 AMPERE Design Current 13 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.19 INCH OVERALL LENGTH AIRCRAFT, AUTO APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.33 AMPERE Design Current 13 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1816/BP2-13 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1816/BP2-13
Miniature Incandescent Lamp 1816/BP2-13
1.19 INCH OVERALL LENGTH AIRCRAFT, AUTO APPLICATION 48 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.33 AMPERE Design Current 13 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH PACKAGING TYPE BLISTER PACK
  • 1.19 INCH OVERALL LENGTH
  • AIRCRAFT, AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.33 AMPERE Design Current
  • 13 V Design Voltage
  • 4 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1816/BP2-13
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data