GE Lighting Miniature Incandescent Lamp 1691-28

Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1691-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1691-28
Miniature Incandescent Lamp 1691-28
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.61 AMPERE Design Current 28 V Design Voltage 17 W Design Wattage 17 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • 2C2R FILAMENT TYPE
  • 0.61 AMPERE Design Current
  • 28 V Design Voltage
  • 17 W Design Wattage
  • 17 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1691-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 15FC/AU-CD2-6PK-120 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 15 watts
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
25G25/WHITE - INDUSTRIAL - 80205 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 25 watts
View Details