GE LightingMiniature Incandescent Lamp1665AF-UNIT-28
Description
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.8 AMPERE Design Current
28 V Design Voltage
22 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.8 AMPERE Design Current
28 V Design Voltage
22 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
2 INCH OVERALL LENGTH
AIRCRAFT, FROSTED APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.8 AMPERE Design Current
28 V Design Voltage
22 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH