GE Lighting Miniature Incandescent Lamp 1665-28

Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.8 AMPERE Design Current 28 V Design Voltage 22 W Design Wattage 22 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.8 AMPERE Design Current 28 V Design Voltage 22 W Design Wattage 22 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1665-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1665-28
Miniature Incandescent Lamp 1665-28
2 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.8 AMPERE Design Current 28 V Design Voltage 22 W Design Wattage 22 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.8 AMPERE Design Current
  • 28 V Design Voltage
  • 22 W Design Wattage
  • 22 HR (HORIZONTAL), 1000 HR (VERTICAL) LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1665-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data