GE Lighting Miniature Incandescent Lamp 1612-5.4

Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 5.4 V Design Voltage 10 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 5.4 V Design Voltage 10 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1612-5.4 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1612-5.4
Miniature Incandescent Lamp 1612-5.4
2 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.9 AMPERE Design Current 5.4 V Design Voltage 10 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 10 CD (SPHERICAL), 126 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.9 AMPERE Design Current
  • 5.4 V Design Voltage
  • 10 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1612-5.4
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data