GE LightingSpecial Purpose Incandescent Lamp15T7C-120
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
SIGNAL LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
SIGNAL LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
1.5 INCH LIGHT CENTER LENGTH
SIGNAL LIGHT APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
15 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
108 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH