GE Lighting Special Purpose Incandescent Lamp 15T6-145

Description
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 145 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 102 LUMEN INTENSITY C7A FILAMENT TYPE BULB DIAMETER 0.75 INCH
Datasheet
Description
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 145 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 102 LUMEN INTENSITY C7A FILAMENT TYPE BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 15T6-145 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
15T6-145
Special Purpose Incandescent Lamp 15T6-145
T6 TYPE CLEAR FINISH 3.06 INCH OVERALL LENGTH 1.56 INCH LIGHT CENTER LENGTH EXIT LIGHT APPLICATION 145 V VOLTAGE RATING 60 STANDARD PACKAGE 15 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 102 LUMEN INTENSITY C7A FILAMENT TYPE BULB DIAMETER 0.75 INCH
  • T6 TYPE
  • CLEAR FINISH
  • 3.06 INCH OVERALL LENGTH
  • 1.56 INCH LIGHT CENTER LENGTH
  • EXIT LIGHT APPLICATION
  • 145 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 15 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 102 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15T6-145
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data