GE Lighting Miniature Incandescent Lamp 158-12

Description
1.06 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.06 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 158-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
158-12
Miniature Incandescent Lamp 158-12
1.06 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.56 INCH
  • 1.06 INCH OVERALL LENGTH
  • AUTO INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.24 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 158-12
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data