GE LightingCoated Incandescent Lamp150PAR/FL/STG-120
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
150 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
1700 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
BULB DIAMETER 4.75 INCH
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
150 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
1700 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
BULB DIAMETER 4.75 INCH
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
150 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
1700 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
BULB DIAMETER 4.75 INCH