GE Lighting Standard Incandescent Lamp 15/150-SECURITY-120

Description
THREE WAY TYPE SOFT WHITE COLOR 5.25 INCH OVERALL LENGTH 5.25 OVERALL LENGTH IN INCH MOTION SENSING, SECURITY APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15/135/150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1200 LIFE IN HOUR A21 SHAPE DESIGNATION 75/2080/2155 LUMEN INTENSITY C2R/CC8 FILAMENT TYPE 75/2080/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 3.87 INCH BULB DIAMETER 2.625 INCH
Description
THREE WAY TYPE SOFT WHITE COLOR 5.25 INCH OVERALL LENGTH 5.25 OVERALL LENGTH IN INCH MOTION SENSING, SECURITY APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15/135/150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1200 LIFE IN HOUR A21 SHAPE DESIGNATION 75/2080/2155 LUMEN INTENSITY C2R/CC8 FILAMENT TYPE 75/2080/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 3.87 INCH BULB DIAMETER 2.625 INCH

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 15/150-SECURITY-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
15/150-SECURITY-120
Standard Incandescent Lamp 15/150-SECURITY-120
THREE WAY TYPE SOFT WHITE COLOR 5.25 INCH OVERALL LENGTH 5.25 OVERALL LENGTH IN INCH MOTION SENSING, SECURITY APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 15/135/150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1200 LIFE IN HOUR A21 SHAPE DESIGNATION 75/2080/2155 LUMEN INTENSITY C2R/CC8 FILAMENT TYPE 75/2080/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 3.87 INCH BULB DIAMETER 2.625 INCH
  • THREE WAY TYPE
  • SOFT WHITE COLOR
  • 5.25 INCH OVERALL LENGTH
  • 5.25 OVERALL LENGTH IN INCH
  • MOTION SENSING, SECURITY APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 15/135/150 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1200 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 75/2080/2155 LUMEN INTENSITY
  • C2R/CC8 FILAMENT TYPE
  • 75/2080/2155 INTENSITY IN LUMEN
  • COLOR TEMPERATURE 2800 DEG K
  • BULB MATERIAL SOFT GLASS
  • LIGHT CENTER LENGTH 3.87 INCH
  • BULB DIAMETER 2.625 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 15/150-SECURITY-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type C-2R; CC-8
Lamp Power 15 to 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - LX10 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details
Standard Incandescent Lamp - 25G25/W-6PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type CC-6
Lamp Power 25 watts
View Details