GE Lighting Miniature Incandescent Lamp 1495X-UNIT-28

Description
1.38 INCH OVERALL LENGTH AIRCRAFT, GAS FILLED APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.38 INCH OVERALL LENGTH AIRCRAFT, GAS FILLED APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1495X-UNIT-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1495X-UNIT-28
Miniature Incandescent Lamp 1495X-UNIT-28
1.38 INCH OVERALL LENGTH AIRCRAFT, GAS FILLED APPLICATION 10 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T4.5 SHAPE DESIGNATION 6 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.3 AMPERE Design Current 28 V Design Voltage 500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND LIGHT CENTER LENGTH 0.62 INCH
  • 1.38 INCH OVERALL LENGTH
  • AIRCRAFT, GAS FILLED APPLICATION
  • 10 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T4.5 SHAPE DESIGNATION
  • 6 CD (SPHERICAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.3 AMPERE Design Current
  • 28 V Design Voltage
  • 500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1495X-UNIT-28
Product Name Miniature Incandescent Lamp
Base Type BA9S MINIATURE BAYONET
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 2396-12.8 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-6
Lamp Power 29 watts
View Details
Specialty - CIM - 4402A - 12961 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-6
Lamp Power 50 watts
Rated Average Life 400 hours
View Details