GE Lighting Miniature Incandescent Lamp 1493-6.5

Description
2 INCH OVERALL LENGTH LOW VOLTAGE APPLICATION 10 PER CASE STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 289 LUMEN
Datasheet
Description
2 INCH OVERALL LENGTH LOW VOLTAGE APPLICATION 10 PER CASE STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 289 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1493-6.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1493-6.5
Miniature Incandescent Lamp 1493-6.5
2 INCH OVERALL LENGTH LOW VOLTAGE APPLICATION 10 PER CASE STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 23 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 2.75 AMPERE Design Current 6.5 V Design Voltage 18 W Design Wattage 100 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 289 LUMEN
  • 2 INCH OVERALL LENGTH
  • LOW VOLTAGE APPLICATION
  • 10 PER CASE STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 23 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.75 AMPERE Design Current
  • 6.5 V Design Voltage
  • 18 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • DIAMETER 1 INCH
  • INITIAL INTENSITY 289 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1493-6.5
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data