GE Lighting Miniature Incandescent Lamp 1445-14.4 27207

Description
0.94 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.135 AMPERE Design Current 14.4 V Design Voltage 2.7 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
0.94 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.135 AMPERE Design Current 14.4 V Design Voltage 2.7 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1445-14.4 27207 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1445-14.4 27207
Miniature Incandescent Lamp 1445-14.4 27207
0.94 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE G3.5 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.135 AMPERE Design Current 14.4 V Design Voltage 2.7 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 0.5 INCH
  • 0.94 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • G3.5 SHAPE DESIGNATION
  • 0.7 CD (SPHERICAL), 19/9 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.135 AMPERE Design Current
  • 14.4 V Design Voltage
  • 2.7 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.438 INCH
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1445-14.4 27207
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data