GE LightingMiniature Incandescent Lamp1315-UNIT-2.5
Description
1.25 INCH OVERALL LENGTH
AIRCRAFT, EMERGENCY APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G5 SHAPE DESIGNATION
1.8 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1 AMPERE Design Current
2.5 V Design Voltage
20 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.69 INCH
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
AIRCRAFT, EMERGENCY APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G5 SHAPE DESIGNATION
1.8 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1 AMPERE Design Current
2.5 V Design Voltage
20 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.69 INCH
1.25 INCH OVERALL LENGTH
AIRCRAFT, EMERGENCY APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G5 SHAPE DESIGNATION
1.8 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
1 AMPERE Design Current
2.5 V Design Voltage
20 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.69 INCH