GE LightingMiniature Incandescent Lamp1309-UNIT-28
Description
1.75 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
CC8 FILAMENT TYPE
0.52 AMPERE Design Current
28 V Design Voltage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.06 INCH
GE Lighting
Done
Datasheet
Description
1.75 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
CC8 FILAMENT TYPE
0.52 AMPERE Design Current
28 V Design Voltage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.06 INCH
1.75 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
B6 SHAPE DESIGNATION
15 CD (SPHERICAL) INTENSITY
CC8 FILAMENT TYPE
0.52 AMPERE Design Current
28 V Design Voltage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.06 INCH