GE Lighting Miniature Incandescent Lamp 1308-28

Description
1.75 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 16 CD (SPHERICAL), 201 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 0.56 AMPERE Design Current 28 V Design Voltage 16 W Design Wattage 2000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
Datasheet
Description
1.75 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 16 CD (SPHERICAL), 201 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 0.56 AMPERE Design Current 28 V Design Voltage 16 W Design Wattage 2000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1308-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1308-28
Miniature Incandescent Lamp 1308-28
1.75 INCH OVERALL LENGTH AIRCRAFT, READING APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 16 CD (SPHERICAL), 201 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 0.56 AMPERE Design Current 28 V Design Voltage 16 W Design Wattage 2000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
  • 1.75 INCH OVERALL LENGTH
  • AIRCRAFT, READING APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 16 CD (SPHERICAL), 201 LUMEN (INITIAL) INTENSITY
  • CC8 FILAMENT TYPE
  • 0.56 AMPERE Design Current
  • 28 V Design Voltage
  • 16 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1308-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data