GE Lighting Miniature Incandescent Lamp 1176-12.8

Description
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264/75 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.34 AMPERE Design Current 12.8 V Design Voltage 17 W Design Wattage 1500 LIFE 2 IN HOUR 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264/75 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.34 AMPERE Design Current 12.8 V Design Voltage 17 W Design Wattage 1500 LIFE 2 IN HOUR 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1176-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1176-12.8
Miniature Incandescent Lamp 1176-12.8
2 INCH OVERALL LENGTH AUTO STOP, TAIL APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CD (SPHERICAL), 264/75 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.34 AMPERE Design Current 12.8 V Design Voltage 17 W Design Wattage 1500 LIFE 2 IN HOUR 300 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO STOP, TAIL APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CD (SPHERICAL), 264/75 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.34 AMPERE Design Current
  • 12.8 V Design Voltage
  • 17 W Design Wattage
  • 1500 LIFE 2 IN HOUR
  • 300 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1176-12.8
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data