GE LightingMiniature Incandescent Lamp1141LL/BP2-12.8
Description
2 INCH OVERALL LENGTH
AUTO, LONG LIFE APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.44 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
18 HR (HORIZONTAL), 2000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO, LONG LIFE APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.44 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
18 HR (HORIZONTAL), 2000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO, LONG LIFE APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.44 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
18 HR (HORIZONTAL), 2000 HR (VERTICAL) LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO, LONG LIFE APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
21 CD (SPHERICAL), 264 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.44 AMPERE Design Current
12.8 V Design Voltage
18 W Design Wattage
18 HR (HORIZONTAL), 2000 HR (VERTICAL) LIFE 1 IN HOUR