GE Lighting Miniature Incandescent Lamp 1073/BP2-12

Description
INCANDESCENT TYPE 2 INCH OVERALL LENGTH LOW VOLTAGE BACK UP, HIGH MOUNT STOP PARKING, STOP TAIL TURN SIGNAL, FRONT TURN SIGNAL APPLICATION 48 PER CASE STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 402 LUMEN
Datasheet
Description
INCANDESCENT TYPE 2 INCH OVERALL LENGTH LOW VOLTAGE BACK UP, HIGH MOUNT STOP PARKING, STOP TAIL TURN SIGNAL, FRONT TURN SIGNAL APPLICATION 48 PER CASE STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 402 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1073/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1073/BP2-12
Miniature Incandescent Lamp 1073/BP2-12
INCANDESCENT TYPE 2 INCH OVERALL LENGTH LOW VOLTAGE BACK UP, HIGH MOUNT STOP PARKING, STOP TAIL TURN SIGNAL, FRONT TURN SIGNAL APPLICATION 48 PER CASE STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 1.8 AMPERE Design Current 12.8 V Design Voltage 23 W Design Wattage 200 LIFE 1 IN HOUR DIAMETER 1 INCH INITIAL INTENSITY 402 LUMEN
  • INCANDESCENT TYPE
  • 2 INCH OVERALL LENGTH
  • LOW VOLTAGE BACK UP, HIGH MOUNT STOP PARKING, STOP TAIL TURN SIGNAL, FRONT TURN SIGNAL APPLICATION
  • 48 PER CASE STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.8 AMPERE Design Current
  • 12.8 V Design Voltage
  • 23 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • DIAMETER 1 INCH
  • INITIAL INTENSITY 402 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1073/BP2-12
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data