GE Lighting Standard Incandescent Lamp 100A-48PK-120

Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1710 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1710 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 100A-48PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
100A-48PK-120
Standard Incandescent Lamp 100A-48PK-120
INSIDE FROST COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1710 LUMEN INTENSITY CC8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
  • INSIDE FROST COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 48 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1710 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 100A-48PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data