GAO Tek, Inc. 433 MHz Rack Temperature RFID Tag 124054

Description
This battery-powered rack temperature RFID tag can be used with most standard fixed and mobile readers. It monitors temperature sensitive assets in IT racks with an accuracy of 1.2 °C to enable easy mapping of data center temperature profiles and air flow optimization. The real-time temperature conditions are reported periodically. The tag is sealed in an impact and splash resistant polycarbonate enclosure with a strong adhesive on the back of the case. It can be placed on or in IT racks or suspended in air. This RFID tag features a low-battery alert function and operates with a very low duty cycle and a 10s beacon rate. Its small form factor ensures clear signal transmission in high-density deployments.
Description
This battery-powered rack temperature RFID tag can be used with most standard fixed and mobile readers. It monitors temperature sensitive assets in IT racks with an accuracy of 1.2 °C to enable easy mapping of data center temperature profiles and air flow optimization. The real-time temperature conditions are reported periodically. The tag is sealed in an impact and splash resistant polycarbonate enclosure with a strong adhesive on the back of the case. It can be placed on or in IT racks or suspended in air. This RFID tag features a low-battery alert function and operates with a very low duty cycle and a 10s beacon rate. Its small form factor ensures clear signal transmission in high-density deployments.

Suppliers

Company
Product
Description
Supplier Links
433 MHz Rack Temperature RFID Tag - 124054 - GAO Tek, Inc.
Toronto, Ontario, Canada
433 MHz Rack Temperature RFID Tag
124054
433 MHz Rack Temperature RFID Tag 124054
This battery-powered rack temperature RFID tag can be used with most standard fixed and mobile readers. It monitors temperature sensitive assets in IT racks with an accuracy of 1.2 °C to enable easy mapping of data center temperature profiles and air flow optimization. The real-time temperature conditions are reported periodically. The tag is sealed in an impact and splash resistant polycarbonate enclosure with a strong adhesive on the back of the case. It can be placed on or in IT racks or suspended in air. This RFID tag features a low-battery alert function and operates with a very low duty cycle and a 10s beacon rate. Its small form factor ensures clear signal transmission in high-density deployments.

This battery-powered rack temperature RFID tag can be used with most standard fixed and mobile readers. It monitors temperature sensitive assets in IT racks with an accuracy of 1.2 °C to enable easy mapping of data center temperature profiles and air flow optimization. The real-time temperature conditions are reported periodically. The tag is sealed in an impact and splash resistant polycarbonate enclosure with a strong adhesive on the back of the case. It can be placed on or in IT racks or suspended in air. This RFID tag features a low-battery alert function and operates with a very low duty cycle and a 10s beacon rate. Its small form factor ensures clear signal transmission in high-density deployments.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 124054
Product Name 433 MHz Rack Temperature RFID Tag
Unlock Full Specs
to access all available technical data

Similar Products

RFID tag - ZH4345 - ifm efector inc.
ifm efector inc.
Specs
Frequency 8.65E8 to 9.28E8 Hz
Memory 688 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details