GAO Tek, Inc. 433.92 MHz Dry Contact RFID Tag 124049

Description
The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.
Description
The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.

Suppliers

Company
Product
Description
Supplier Links
433.92 MHz Dry Contact RFID Tag - 124049 - GAO Tek, Inc.
Toronto, Ontario, Canada
433.92 MHz Dry Contact RFID Tag
124049
433.92 MHz Dry Contact RFID Tag 124049
The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.

The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.

Supplier's Site
433 MHz Dry Contact RFID Tag - 124049 - GAO Tek, Inc.
Toronto, Ontario, Canada
433 MHz Dry Contact RFID Tag
124049
433 MHz Dry Contact RFID Tag 124049
The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.

The dry contact tag features two twisted wires that enable connection to a dry contact device. Once connected, the tag will monitor and report the open or closed state of the device. While the connected device is in either open or closed state, the tag will beacon the dry contact status every 10 seconds. When the dry contact state changes, the tag will immediately broadcast three beacons with the new dry contact status after 0.5 seconds and then return to beaconing every 10 seconds. The tag can be mounted using either the industrial-strength adhesive backing or by using the supplied plastic screw mount. This tag is impact resistant and temperature stable.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 124049
Product Name 433.92 MHz Dry Contact RFID Tag
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RFID tag - ZH4345 - ifm efector inc.
ifm efector inc.
Specs
Frequency 8.65E8 to 9.28E8 Hz
Memory 688 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
RFID Labels & Tags - Windshield - MPI Label Systems
Specs
Frequency 13.56 to 9.15E8 Hz
View Details