GAO Tek, Inc. 433.92 MHz Rack Door Tag 124048

Description
This rack door tag is designed for use on IT rack cabinet doors. Once installed on the door frame, the tag will monitor and report the door status, enabling users to track enclosure access attempts using the active RFID asset inventorying infrastructure. Every tag broadcasts its unique ID and the door status message every 10 seconds. This tag consists of the active RFID tag itself and a corresponding magnet assembly. It features an industrial-strength adhesive backing for quick and easy installation. This tag's form factor ensures clear signal transmission in high-density rack and data center deployments. The rack door tag is impact resistant, splash resistant and temperature stable. It operates with a very low duty cycle ensuring a long battery life (typically >7 years with a 10-second beacon rate).
Description
This rack door tag is designed for use on IT rack cabinet doors. Once installed on the door frame, the tag will monitor and report the door status, enabling users to track enclosure access attempts using the active RFID asset inventorying infrastructure. Every tag broadcasts its unique ID and the door status message every 10 seconds. This tag consists of the active RFID tag itself and a corresponding magnet assembly. It features an industrial-strength adhesive backing for quick and easy installation. This tag's form factor ensures clear signal transmission in high-density rack and data center deployments. The rack door tag is impact resistant, splash resistant and temperature stable. It operates with a very low duty cycle ensuring a long battery life (typically >7 years with a 10-second beacon rate).

Suppliers

Company
Product
Description
Supplier Links
433.92 MHz Rack Door Tag - 124048 - GAO Tek, Inc.
Toronto, Ontario, Canada
433.92 MHz Rack Door Tag
124048
433.92 MHz Rack Door Tag 124048
This rack door tag is designed for use on IT rack cabinet doors. Once installed on the door frame, the tag will monitor and report the door status, enabling users to track enclosure access attempts using the active RFID asset inventorying infrastructure. Every tag broadcasts its unique ID and the door status message every 10 seconds. This tag consists of the active RFID tag itself and a corresponding magnet assembly. It features an industrial-strength adhesive backing for quick and easy installation. This tag's form factor ensures clear signal transmission in high-density rack and data center deployments. The rack door tag is impact resistant, splash resistant and temperature stable. It operates with a very low duty cycle ensuring a long battery life (typically >7 years with a 10-second beacon rate).

This rack door tag is designed for use on IT rack cabinet doors. Once installed on the door frame, the tag will monitor and report the door status, enabling users to track enclosure access attempts using the active RFID asset inventorying infrastructure. Every tag broadcasts its unique ID and the door status message every 10 seconds. This tag consists of the active RFID tag itself and a corresponding magnet assembly. It features an industrial-strength adhesive backing for quick and easy installation. This tag's form factor ensures clear signal transmission in high-density rack and data center deployments. The rack door tag is impact resistant, splash resistant and temperature stable. It operates with a very low duty cycle ensuring a long battery life (typically >7 years with a 10-second beacon rate).

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 124048
Product Name 433.92 MHz Rack Door Tag
Unlock Full Specs
to access all available technical data

Similar Products

T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RFID Cable/Utilities Markers - 0174-0001-1 - Greenlee Textron, Inc.
Specs
Frequency 83000 Hz
View Details