GAO Tek, Inc. UHF 902 MHz. Magnetic RFID Tag Passive 116005

Description
Contactless Read Only
Description
Contactless Read Only

Suppliers

Company
Product
Description
Supplier Links
UHF 902 MHz. Magnetic RFID Tag Passive - 116005 - GAO Tek, Inc.
Toronto, Ontario, Canada
UHF 902 MHz. Magnetic RFID Tag Passive
116005
UHF 902 MHz. Magnetic RFID Tag Passive 116005
Contactless Read Only

Contactless Read Only

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 116005
Product Name UHF 902 MHz. Magnetic RFID Tag Passive
Unlock Full Specs
to access all available technical data

Similar Products

RFID tag - ZH4345 - ifm efector inc.
ifm efector inc.
Specs
Frequency 8.65E8 to 9.28E8 Hz
Memory 688 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details