GAO Tek, Inc. UHF 902 MHz. Rectangular EPC RFID Tag Passive 116004

Description
Contactless Read/Write
Description
Contactless Read/Write

Suppliers

Company
Product
Description
Supplier Links
UHF 902 MHz. Rectangular EPC RFID Tag Passive - 116004 - GAO Tek, Inc.
Toronto, Ontario, Canada
UHF 902 MHz. Rectangular EPC RFID Tag Passive
116004
UHF 902 MHz. Rectangular EPC RFID Tag Passive 116004
Contactless Read/Write

Contactless Read/Write

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 116004
Product Name UHF 902 MHz. Rectangular EPC RFID Tag Passive
Unlock Full Specs
to access all available technical data

Similar Products

T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RFID Cable/Utilities Markers - 0178-0001-1 - Greenlee Textron, Inc.
Specs
Frequency 66350 Hz
View Details