GAO Tek, Inc. 125 kHz Mini Key Fob Tag 111008

Description
This 125 kHz key fob RFID tag is useful for a variety of applications including access/parking control, authentication, event attendance management, ticketing, card payment and product identification and personnel tracking. This passive RFID tag offers a tested read range from 3 to 15cm. The key fob tag is encased in an ABS housing and is waterproof and shock resistant.
Description
This 125 kHz key fob RFID tag is useful for a variety of applications including access/parking control, authentication, event attendance management, ticketing, card payment and product identification and personnel tracking. This passive RFID tag offers a tested read range from 3 to 15cm. The key fob tag is encased in an ABS housing and is waterproof and shock resistant.

Suppliers

Company
Product
Description
Supplier Links
125 kHz Mini Key Fob Tag - 111008 - GAO Tek, Inc.
Toronto, Ontario, Canada
125 kHz Mini Key Fob Tag
111008
125 kHz Mini Key Fob Tag 111008
This 125 kHz key fob RFID tag is useful for a variety of applications including access/parking control, authentication, event attendance management, ticketing, card payment and product identification and personnel tracking. This passive RFID tag offers a tested read range from 3 to 15cm. The key fob tag is encased in an ABS housing and is waterproof and shock resistant.

This 125 kHz key fob RFID tag is useful for a variety of applications including access/parking control, authentication, event attendance management, ticketing, card payment and product identification and personnel tracking. This passive RFID tag offers a tested read range from 3 to 15cm. The key fob tag is encased in an ABS housing and is waterproof and shock resistant.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 111008
Product Name 125 kHz Mini Key Fob Tag
Unlock Full Specs
to access all available technical data

Similar Products

T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RFID Cable/Utilities Markers - 0175-0001-1 - Greenlee Textron, Inc.
Specs
Frequency 77000 Hz
View Details