Introducing the new UL-certified TS4000 MONITOUCH Series featuring 10.1″, 12.1″, and 15.6″ wide screen sizes. This series includes an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the convenience of Technoshot’s simple installation, as well as its remote monitoring and maintenance capabilities due to the on-board Ethernet port.
| Fuji Electric Corp. of America | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | TS4120i |
| Product Name | MONITOUCH Technoshot Series |
| I/O Interfaces | USB; Serial Port, LAN Port |
| Certifications | UL; CE/UKCA; KC |
| Type | Flat Panel Display |
| Screen | Graphic |