Fuji Electric Corp. of America Solid State Overload/Relay TK-3N/UD-9-13

Description
THERMAL OVERLOAD RELAY 9-13AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 9-13AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 59706818 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
59706818
Solid State Overload/Relay 59706818
THERMAL OVERLOAD RELAY 9-13AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 9-13AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 59706818
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 66769202 - Radwell International
Specs
Device Technology Solid State
View Details
Thermal Overload/Heater - 6518982 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.2400 amps
View Details
3 Pole AC/DC Coil Contactors - MC-225A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details