Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of rated voltages, the new FRENIC-Mini (C2) strikes an optimal balance between price and performance.
Drive, AC, 1HP, 240V, 4.2A, CT, OP
DRIVE, 115VAC, 1-PHASE INPUT, 230VAC 3-PHASE OUTPUT, CURRENT(AMPS) 4.2, DIMENSION (INCHES) 5.12 X 4.33 X 5.47. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Drives FRN0005C2S-6U
| Fuji Electric Corp. of America | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Motor Speed Controllers | AC Motor Drives | DC Motor Drives |
| Product Number | FRN0005C2S-6U | FRN0005C2S-6U | 54883287 |
| Product Name | FRENIC-Mini (C2) AC Drive | FUIC AC | Drive |
| Motor / System | Induction; Synchronous; Sensorless Vector | ||
| Power | 746 watts | ||
| Product | Variable Speed | ||
| PC-Based Bus | RS485 |