Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of rated voltages, the new FRENIC-Mini (C2) strikes an optimal balance between price and performance.
ADJUSTABLE FREQUENCY DRIVE, INPUT 380 TO 480 VOLTS AC, 3-PHASE INPUT, 4.3 AMPS, 400 HERTZ, FRENIC-MINI (C2). FREE 2 YEAR RADWELL WARRANTY
Drive, AC, 2HP, 480V, 4.3A, CT, OP
| Fuji Electric Corp. of America | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | AC Motor Drives |
| Product Number | FRN0005C2S-4U | 54883282 | FRN0005C2S-4U |
| Product Name | FRENIC-Mini (C2) AC Drive | Drive | FUIC AC |
| Motor / System | Induction; Synchronous; Sensorless Vector | ||
| Power | 1492 watts | ||
| Product | Variable Speed | ||
| PC-Based Bus | RS485 |