Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of rated voltages, the new FRENIC-Mini (C2) strikes an optimal balance between price and performance.
VARIABLE FREQUENCY DRIVE,1 MAX. HP,3 INPUT PHASE AC,480VAC INPUT VOLTAGE , 460VAC - 3-PHASE INPUT, CURRENT(AMPS) 3.1, DIMENSION (INCHES) 5.12 X 4.33 X 5.47. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Drives FRN0004C2S-4U
Drive, AC, 1HP, 480V, 3.1A, CT, OP
| Fuji Electric Corp. of America | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | AC Motor Drives |
| Product Number | FRN0004C2S-4U | 54883272 | FRN0004C2S-4U |
| Product Name | FRENIC-Mini (C2) AC Drive | Drive | FUIC AC |
| Motor / System | Induction; Synchronous; Sensorless Vector | ||
| Power | 746 watts | ||
| Product | Variable Speed | ||
| PC-Based Bus | RS485 |